Alpha Wire Hook Up Wire, 1000Ft 24Awg Copper Violet; Jacket Material Alpha Wire 7054 VI001

Description
HOOK UP WIRE, 1000FT 24AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 24AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 24Awg Copper Violet; Jacket Material Alpha Wire - 28B8675 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 24Awg Copper Violet; Jacket Material Alpha Wire
28B8675
Hook Up Wire, 1000Ft 24Awg Copper Violet; Jacket Material Alpha Wire 28B8675
HOOK UP WIRE, 1000FT 24AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 24AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28B8675
Product Name Hook Up Wire, 1000Ft 24Awg Copper Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Cable Assembly - 6014A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,PVC jacket,grey,general purpose
View Details
Connecting cable - NEBB-M8G3-P-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers