Alpha Wire Hook Up Wire, 100Ft, 24Awg, Copper, Brown, 150V; Jacket Material Alpha Wire 7054 BR005

Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, BROWN, 150V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, BROWN, 150V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg, Copper, Brown, 150V; Jacket Material Alpha Wire - 85K9933 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg, Copper, Brown, 150V; Jacket Material Alpha Wire
85K9933
Hook Up Wire, 100Ft, 24Awg, Copper, Brown, 150V; Jacket Material Alpha Wire 85K9933
HOOK UP WIRE, 100FT, 24AWG, COPPER, BROWN, 150V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG, COPPER, BROWN, 150V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9933
Product Name Hook Up Wire, 100Ft, 24Awg, Copper, Brown, 150V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details