Alpha Wire Hook Up Wire, 100Ft, 24Awg, Copper, Blue, 150V; Jacket Material Alpha Wire 7054 BL005

Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, BLUE, 150V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, BLUE, 150V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire is a 100-foot length of 24 AWG copper wire with a blue PVC jacket, rated for 150 volts. It features a temperature range of -55 to 105°C and complies with various safety standards, including UL AWM/STYLE 1429 and CSA AWM IA/B. The wire has a nominal conductor resistance of 25 Ω per 1000 feet at 20°C and an inductance of 0.05 µH per foot. It is RoHS compliant and meets the requirements of California Proposition 65. The wire is suitable for a variety of electrical applications where flexibility and reliability are required.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire is a 100-foot length of 24 AWG copper wire with a blue PVC jacket, rated for 150 volts. It features a temperature range of -55 to 105°C and complies with various safety standards, including UL AWM/STYLE 1429 and CSA AWM IA/B. The wire has a nominal conductor resistance of 25 Ω per 1000 feet at 20°C and an inductance of 0.05 µH per foot. It is RoHS compliant and meets the requirements of California Proposition 65. The wire is suitable for a variety of electrical applications where flexibility and reliability are required.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg, Copper, Blue, 150V; Jacket Material Alpha Wire - 92F9486 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg, Copper, Blue, 150V; Jacket Material Alpha Wire
92F9486
Hook Up Wire, 100Ft, 24Awg, Copper, Blue, 150V; Jacket Material Alpha Wire 92F9486
HOOK UP WIRE, 100FT, 24AWG, COPPER, BLUE, 150V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG, COPPER, BLUE, 150V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9486
Product Name Hook Up Wire, 100Ft, 24Awg, Copper, Blue, 150V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details