Alpha Wire Hook Up Wire, 100Ft, 24Awg Copper, Black; Jacket Material Alpha Wire 7054 BK005

Description
HOOK UP WIRE, 100FT, 24AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Copper, Black; Jacket Material Alpha Wire - 03F2185 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Copper, Black; Jacket Material Alpha Wire
03F2185
Hook Up Wire, 100Ft, 24Awg Copper, Black; Jacket Material Alpha Wire 03F2185
HOOK UP WIRE, 100FT, 24AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2185
Product Name Hook Up Wire, 100Ft, 24Awg Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details