Alpha Wire Hook-up Wire 7054/19 YL005

Description
7054/19 YELLOW 100 FT
Request a Quote
Description
7054/19 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7054/19 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7054/19 YL005
Hook-up Wire 7054/19 YL005
7054/19 YELLOW 100 FT

7054/19 YELLOW 100 FT

Buy Now
7054/19 YL005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 150V - Yellow - 100ft - ALP7054/19-YL005 - Lapp Tannehill
Savage, MN, United States
7054/19 YL005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 150V - Yellow - 100ft
ALP7054/19-YL005
7054/19 YL005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 150V - Yellow - 100ft ALP7054/19-YL005
Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 24 AWG, Stranded Conductor, Tinned Copper, 150V, Yellow, 100ft, 7054/19 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7054/19 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.045 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 24 AWG, Stranded Conductor, Tinned Copper, 150V, Yellow, 100ft, 7054/19 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7054/19 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.045 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7054/19 YL005 ALP7054/19-YL005
Product Name Hook-up Wire 7054/19 YL005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 24 AWG - 19/36 Stranded Conductor - Tinned Copper - 150V - Yellow - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 150 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 815 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0230 inch (0.5842 mm)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1853943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details