Alpha Wire Hook Up Wire, 1000Ft 24Awg Copper Yellow; Jacket Material Alpha Wire 7054/19 YL001

Description
HOOK UP WIRE, 1000FT 24AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 1000FT 24AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 1000Ft 24AWG Copper Yellow, features a conductor made of 24 AWG tinned copper with a nominal insulation wall of 0.010 inches made from irradiated PVC. It is compliant with various specifications, including UL AWM/STYLE 1429 and CSA AWM I A/B, rated for a maximum operating temperature of 105°C and a voltage rating of 150 VRMS. The wire has a nominal conductor DCR of 23.9 Ω per 1000 feet at 20°C and an inductance of 0.05 µH per foot. The product is RoHS compliant and meets the requirements of California Proposition 65. It is packaged in a continuous length of 1000 feet, making it suitable for various electrical applications.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 1000Ft 24AWG Copper Yellow, features a conductor made of 24 AWG tinned copper with a nominal insulation wall of 0.010 inches made from irradiated PVC. It is compliant with various specifications, including UL AWM/STYLE 1429 and CSA AWM I A/B, rated for a maximum operating temperature of 105°C and a voltage rating of 150 VRMS. The wire has a nominal conductor DCR of 23.9 Ω per 1000 feet at 20°C and an inductance of 0.05 µH per foot. The product is RoHS compliant and meets the requirements of California Proposition 65. It is packaged in a continuous length of 1000 feet, making it suitable for various electrical applications.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 24Awg Copper Yellow; Jacket Material Alpha Wire - 92F6749 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 24Awg Copper Yellow; Jacket Material Alpha Wire
92F6749
Hook Up Wire, 1000Ft 24Awg Copper Yellow; Jacket Material Alpha Wire 92F6749
HOOK UP WIRE, 1000FT 24AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 24AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F6749
Product Name Hook Up Wire, 1000Ft 24Awg Copper Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details