The Hook Up Wire, 100Ft, 24AWG Copper Orange, features a conductor made of 24 AWG tinned copper with a nominal insulation thickness of 0.010 inches, constructed from irradiated PVC. It is compliant with various specifications, including UL AWM/STYLE 1429 and CSA AWM I A/B, with a maximum operating temperature of 105°C and a voltage rating of 150 VRMS. The wire has a nominal conductor DCR of 23.9 Ω per 1000 feet at 20°C and an inductance of 0.05 µH per foot. It is RoHS compliant and does not contain substances of very high concern as per EU regulations. The product is suitable for a variety of applications requiring reliable electrical connections.
HOOK UP WIRE, 100FT, 24AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 92F9498 |
| Product Name | Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |