Alpha Wire Hook Up Wire, 1000Ft 26Awg Copper Yellow; Jacket Material Alpha Wire 7053 YL001

Description
HOOK UP WIRE, 1000FT 26AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 26AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 26Awg Copper Yellow; Jacket Material Alpha Wire - 92F9482 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 26Awg Copper Yellow; Jacket Material Alpha Wire
92F9482
Hook Up Wire, 1000Ft 26Awg Copper Yellow; Jacket Material Alpha Wire 92F9482
HOOK UP WIRE, 1000FT 26AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 26AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9482
Product Name Hook Up Wire, 1000Ft 26Awg Copper Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details