Alpha Wire Hook Up Wire, 1000Ft, 26Awg Copper White; Jacket Material Alpha Wire 7053 WH001

Description
HOOK UP WIRE, 1000FT, 26AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg Copper White; Jacket Material Alpha Wire - 03F2182 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg Copper White; Jacket Material Alpha Wire
03F2182
Hook Up Wire, 1000Ft, 26Awg Copper White; Jacket Material Alpha Wire 03F2182
HOOK UP WIRE, 1000FT, 26AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2182
Product Name Hook Up Wire, 1000Ft, 26Awg Copper White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details