Alpha Wire Hook-up Wire 7053 SL005

Description
7053 SLATE 100 FT
Request a Quote
Description
7053 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7053 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7053 SL005
Hook-up Wire 7053 SL005
7053 SLATE 100 FT

7053 SLATE 100 FT

Buy Now
Hook Up Wire - 8425693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425693
Hook Up Wire 8425693
Alpha Wire 7053 SL005 Hook Up Wire

Alpha Wire 7053 SL005 Hook Up Wire

Supplier's Site
7053 SL005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 150V - Gray - 100ft - ALP7053-SL005 - Lapp Tannehill
Savage, MN, United States
7053 SL005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 150V - Gray - 100ft
ALP7053-SL005
7053 SL005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 150V - Gray - 100ft ALP7053-SL005
Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 26 AWG, Stranded Conductor, Tinned Copper, 150V, Gray, 100ft, 7053 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7053 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Alpha Wire's MIL-W-16878E Type B UL 1429 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 26 AWG, Stranded Conductor, Tinned Copper, 150V, Gray, 100ft, 7053 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7053 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1429 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Supplier's Site
Wire, Hook-Up; 26 AWG; 7/34; 0.010 in.;0.040 in.; -55 degC; Irradiated PVC - 70135161 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 26 AWG; 7/34; 0.010 in.;0.040 in.; -55 degC; Irradiated PVC
70135161
Wire, Hook-Up; 26 AWG; 7/34; 0.010 in.;0.040 in.; -55 degC; Irradiated PVC 70135161
-55°C Minimum Operating Temperature, Irradiated PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper. Insulation: Color-coded irradiated PVC. Nominal Insulation Thickness: 0.01" (0.25 mm). Voltage

-55°C Minimum Operating Temperature, Irradiated PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper. Insulation: Color-coded irradiated PVC. Nominal Insulation Thickness: 0.01" (0.25 mm). Voltage

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 7053 SL005 8425693 ALP7053-SL005 70135161
Product Name Hook-up Wire Hook Up Wire 7053 SL005 - Alpha Wire MIL-W-16878E Type B/UL 1429 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 26 AWG - 7/34 Stranded Conductor - Tinned Copper - 150V - Gray - 100ft Wire, Hook-Up; 26 AWG; 7/34; 0.010 in.;0.040 in.; -55 degC; Irradiated PVC
Nominal Diameter 0.0390 inch (0.9900 mm) 0.0390 inch (0.9906 mm)
Wire Conductor Copper Copper Copper
International 0.1400 mm² (2.17E-4 in²)
Stranding Type 7/0.16 mm
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA Mark (US, NRTL/C); UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Miniature Electrode Wire - AS 765-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 059839-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Silver-Coated Ultra High Strength Copper Alloy
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details