Alpha Wire Hook Up Wire, 1000Ft 26Awg Copper Orange; Jacket Material Alpha Wire 7053 OR001

Description
HOOK UP WIRE, 1000FT 26AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 26AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 26Awg Copper Orange; Jacket Material Alpha Wire - 27M3028 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 26Awg Copper Orange; Jacket Material Alpha Wire
27M3028
Hook Up Wire, 1000Ft 26Awg Copper Orange; Jacket Material Alpha Wire 27M3028
HOOK UP WIRE, 1000FT 26AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 26AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M3028
Product Name Hook Up Wire, 1000Ft 26Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NZ360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details