Alpha Wire Flat Cables 705/2R BK032

Description
705/2R BLACK EACH
Request a Quote Datasheet
Description
705/2R BLACK EACH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 705/2R BK032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
705/2R BK032
Flat Cables 705/2R BK032
705/2R BLACK EACH

705/2R BLACK EACH

Buy Now
Modular - Flat Cable - 705/2RBK032-ND - DigiKey
Thief River Falls, MN, United States
Modular - Flat Cable
705/2RBK032-ND
Modular - Flat Cable 705/2RBK032-ND
5 Conductor Modular Coil Cable Black 10' (3.05m)

5 Conductor Modular Coil Cable Black 10' (3.05m)

Buy Now Datasheet
Retractile Cord 5 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire - 28B8669 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 5 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire
28B8669
Retractile Cord 5 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire 28B8669
RETRACTILE CORD 5 CONDUCTOR 23AWG 0.61M 300V 1A; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 5 CONDUCTOR 23AWG 0.61M 300V 1A; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number 705/2R BK032 705/2RBK032-ND 28B8669
Product Name Flat Cables Modular - Flat Cable Retractile Cord 5 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire
Product Category Cable
Cable Conductor Copper, Tinned
Rated Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details