Alpha Wire Modular - Flat Cable 704R BK032

Description
4 Conductor Modular Coil Cable Black 5' (1.52m)
Request a Quote Datasheet
Description
4 Conductor Modular Coil Cable Black 5' (1.52m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular - Flat Cable - 704RBK032-ND - DigiKey
Thief River Falls, MN, United States
Modular - Flat Cable
704RBK032-ND
Modular - Flat Cable 704RBK032-ND
4 Conductor Modular Coil Cable Black 5' (1.52m)

4 Conductor Modular Coil Cable Black 5' (1.52m)

Buy Now Datasheet
Flat Cables - 704R BK032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
704R BK032
Flat Cables 704R BK032
704R BLACK EACH

704R BLACK EACH

Buy Now
Cord, Retractile; 4; 11/16 in.; 0.20 in.; 1 ft. (Retracted), 5ft. (Extended) - 70125941 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Retractile; 4; 11/16 in.; 0.20 in.; 1 ft. (Retracted), 5ft. (Extended)
70125941
Cord, Retractile; 4; 11/16 in.; 0.20 in.; 1 ft. (Retracted), 5ft. (Extended) 70125941
300 V, -20 to +80°C Operating Temperature, Retractile Communication Cord Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded polypropylene. Insulation Thickness: 0.012". Cable Style: UL AWM style 2464. Operating Temperature Range: –20°C to 80°C. Rating: 300 volts, 1 amp. Jacket: PVC. Jacket Color: Black. Retractile Cord Applications Industrial Test Equipment Musical Instruments and Equipment Computer Keyboard Cable Mobile Communications Pick and Place Automation

300 V, -20 to +80°C Operating Temperature, Retractile Communication Cord
Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded polypropylene. Insulation Thickness: 0.012". Cable Style: UL AWM style 2464. Operating Temperature Range: –20°C to 80°C. Rating: 300 volts, 1 amp. Jacket: PVC. Jacket Color: Black.
Retractile Cord Applications

  • Industrial Test Equipment
  • Musical Instruments and Equipment
  • Computer Keyboard Cable
  • Mobile Communications
  • Pick and Place Automation
Supplier's Site
Retractile Cord 4 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire - 28B8658 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 4 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire
28B8658
Retractile Cord 4 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire 28B8658
RETRACTILE CORD 4 CONDUCTOR 23AWG 0.3M 300V 1A; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):1ft; Reel Length (Metric):0.3m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 4 CONDUCTOR 23AWG 0.3M 300V 1A; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):1ft; Reel Length (Metric):0.3m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 704RBK032-ND 704R BK032 70125941 28B8658
Product Name Modular - Flat Cable Flat Cables Cord, Retractile; 4; 11/16 in.; 0.20 in.; 1 ft. (Retracted), 5ft. (Extended) Retractile Cord 4 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Conductor Copper, Tinned Copper
Rated Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
North American 23 AWG 23 AWG
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details