Alpha Wire Hook Up Wire, 1000Ft, 10Awg Copper Black; Jacket Material Alpha Wire 7048 BK001

Description
HOOK UP WIRE, 1000FT, 10AWG COPPER BLACK; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 10AWG COPPER BLACK; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 10Awg Copper Black; Jacket Material Alpha Wire - 92F6726 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 10Awg Copper Black; Jacket Material Alpha Wire
92F6726
Hook Up Wire, 1000Ft, 10Awg Copper Black; Jacket Material Alpha Wire 92F6726
HOOK UP WIRE, 1000FT, 10AWG COPPER BLACK; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 10AWG COPPER BLACK; Jacket Material:Polyolefin; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.37mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F6726
Product Name Hook Up Wire, 1000Ft, 10Awg Copper Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6003B10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details