Alpha Wire Hook Up Wire, 12Awg, Black, 100Ft, 600V; Jacket Material Alpha Wire 7047 BK005

Description
HOOK UP WIRE, 12AWG, BLACK, 100FT, 600V; Jacket Material:PE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 12AWG, BLACK, 100FT, 600V; Jacket Material:PE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 12Awg, Black, 100Ft, 600V; Jacket Material Alpha Wire - 94B3547 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 12Awg, Black, 100Ft, 600V; Jacket Material Alpha Wire
94B3547
Hook Up Wire, 12Awg, Black, 100Ft, 600V; Jacket Material Alpha Wire 94B3547
HOOK UP WIRE, 12AWG, BLACK, 100FT, 600V; Jacket Material:PE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 12AWG, BLACK, 100FT, 600V; Jacket Material:PE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94B3547
Product Name Hook Up Wire, 12Awg, Black, 100Ft, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details