Alpha Wire Hook Up Wire 7046 WH005

Description
Alpha Wire 7046 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 7046 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2773728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2773728
Hook Up Wire 2773728
Alpha Wire 7046 WH005 Hook Up Wire

Alpha Wire 7046 WH005 Hook Up Wire

Supplier's Site
Hook-up Wire - 7046 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7046 WH005
Hook-up Wire 7046 WH005
7046 WHITE 100 FT

7046 WHITE 100 FT

Buy Now
7046 WH005 - Alpha Wire MIL-W-16878E Type D/UL 3271 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - White - 100ft - ALP7046-WH005 - Lapp Tannehill
Savage, MN, United States
7046 WH005 - Alpha Wire MIL-W-16878E Type D/UL 3271 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - White - 100ft
ALP7046-WH005
7046 WH005 - Alpha Wire MIL-W-16878E Type D/UL 3271 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - White - 100ft ALP7046-WH005
Alpha Wire's MIL-W-16878E Type D UL 3271 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 14 AWG, Stranded Conductor, Tinned Copper, 600V, White, 100ft, 7046 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7046 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3271 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.138 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA CL1251 XLPE MIL-SPEC : MIL-W-16878 Type D

Alpha Wire's MIL-W-16878E Type D UL 3271 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 14 AWG, Stranded Conductor, Tinned Copper, 600V, White, 100ft, 7046 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7046 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3271 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.138 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA CL1251 XLPE MIL-SPEC : MIL-W-16878 Type D

Supplier's Site
Wire, Hook-Up; 14 AWG; 41/30; 0.030 in.; 0.135 in.; -55 degC; White - 70135948 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 14 AWG; 41/30; 0.030 in.; 0.135 in.; -55 degC; White
70135948
Wire, Hook-Up; 14 AWG; 41/30; 0.030 in.; 0.135 in.; -55 degC; White 70135948
-55 to +125°C Operating Temperature, Radiation Crosslinked Polyolefin Insulation, Hook-Up Wire Stranded tinned copper conductor. Color coded irradiated polyolefin insulation. Suitable for applications where temperatures exceed the capabilit

-55 to +125°C Operating Temperature, Radiation Crosslinked Polyolefin Insulation, Hook-Up Wire
Stranded tinned copper conductor. Color coded irradiated polyolefin insulation. Suitable for applications where temperatures exceed the capabilit

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 2773728 7046 WH005 ALP7046-WH005 70135948
Product Name Hook Up Wire Hook-up Wire 7046 WH005 - Alpha Wire MIL-W-16878E Type D/UL 3271 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - White - 100ft Wire, Hook-Up; 14 AWG; 41/30; 0.030 in.; 0.135 in.; -55 degC; White
Rated Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
North American 14 AWG 14 AWG 14 AWG
Stranding Type 41
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA CL1251 XLPE CSA Mark (US, NRTL/C); UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Hook Up Wire - 1805909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details