Alpha Wire Hook Up Wire, 1000Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire 7046 RD001

Description
HOOK UP WIRE, 1000FT, 14AWG, COPPER, RED; Jacket Material:Polyolefin; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 14AWG, COPPER, RED; Jacket Material:Polyolefin; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire - 92F6724 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire
92F6724
Hook Up Wire, 1000Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire 92F6724
HOOK UP WIRE, 1000FT, 14AWG, COPPER, RED; Jacket Material:Polyolefin; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 14AWG, COPPER, RED; Jacket Material:Polyolefin; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F6724
Product Name Hook Up Wire, 1000Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details