The Hook Up Wire is a 1000-foot length of 18 AWG copper wire with a red polyolefin jacket. It is designed for a wide range of electrical applications, featuring a temperature range of -55 to 125°C and a voltage rating of 600 VRMS. The wire has a nominal conductor DCR of 7.1 Ω per 1000 feet at 20°C and an inductance of 0.07 µH per foot. It complies with various standards, including UL AWM/STYLE 3271 and CSA CL1251, ensuring reliability in demanding environments. The product is RoHS compliant and meets the requirements of California Proposition 65, making it suitable for use in applications that require adherence to environmental regulations. The wire is packaged in a continuous length, facilitating ease of use in projects.
HOOK UP WIRE, 1000FT, 18AWG, COPPER, RED; Jacket Material:Polyolefin;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 92F6722 |
| Product Name | Hook Up Wire, 1000Ft, 18Awg, Copper, Red; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |