Alpha Wire Flat Cables 704/2R BK032

Description
704/2R BLACK EACH
Request a Quote Datasheet
Description
704/2R BLACK EACH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 704/2R BK032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
704/2R BK032
Flat Cables 704/2R BK032
704/2R BLACK EACH

704/2R BLACK EACH

Buy Now
Cord; 4; 11/16 in.; 0.20 in.; 10 ft. (Extended), 1 ft. (Retracted); 23 AWG; 1 A - 70125943 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord; 4; 11/16 in.; 0.20 in.; 10 ft. (Extended), 1 ft. (Retracted); 23 AWG; 1 A
70125943
Cord; 4; 11/16 in.; 0.20 in.; 10 ft. (Extended), 1 ft. (Retracted); 23 AWG; 1 A 70125943
Black Jacket, Cords And Electrical Retractile Communication Cords Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded polypropylene. Insulation Thickness: 0.012". Cable Style: UL AWM style 2464. Operating Temperature Range: –20°C to 80°C. Rating: 300 volts, 1 amp. Jacket: PVC. Jacket Color: Black. Retractile Cord Applications Industrial Test Equipment Musical Instruments and Equipment Computer Keyboard Cable Mobile Communications Pick and Place Automation

Black Jacket, Cords And Electrical Retractile Communication Cords
Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded polypropylene. Insulation Thickness: 0.012". Cable Style: UL AWM style 2464. Operating Temperature Range: –20°C to 80°C. Rating: 300 volts, 1 amp. Jacket: PVC. Jacket Color: Black.
Retractile Cord Applications

  • Industrial Test Equipment
  • Musical Instruments and Equipment
  • Computer Keyboard Cable
  • Mobile Communications
  • Pick and Place Automation
Supplier's Site
Retractile Cord 4 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire - 28B8656 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 4 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire
28B8656
Retractile Cord 4 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire 28B8656
RETRACTILE CORD 4 CONDUCTOR 23AWG 0.61M 300V 1A; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 4 CONDUCTOR 23AWG 0.61M 300V 1A; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 704/2R BK032 70125943 28B8656
Product Name Flat Cables Cord; 4; 11/16 in.; 0.20 in.; 10 ft. (Extended), 1 ft. (Retracted); 23 AWG; 1 A Retractile Cord 4 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details