Alpha Wire Flat Cables 703R BK032

Description
703R BLACK EACH
Request a Quote Datasheet
Description
703R BLACK EACH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 703R BK032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
703R BK032
Flat Cables 703R BK032
703R BLACK EACH

703R BLACK EACH

Buy Now
Retractile Cord 3 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire - 28B8637 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 3 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire
28B8637
Retractile Cord 3 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire 28B8637
RETRACTILE CORD 3 CONDUCTOR 23AWG 0.3M 300V 1A; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):1ft; Reel Length (Metric):0.3m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 3 CONDUCTOR 23AWG 0.3M 300V 1A; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):1ft; Reel Length (Metric):0.3m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 703R BK032 28B8637
Product Name Flat Cables Retractile Cord 3 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details