Alpha Wire Hook Up Wire; Jacket Material Alpha Wire 7036 SL001

Description
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 0.019mm RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 0.019mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire; Jacket Material Alpha Wire - 99F3008 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire; Jacket Material Alpha Wire
99F3008
Hook Up Wire; Jacket Material Alpha Wire 99F3008
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 0.019mm RoHS Compliant: Yes

HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Slate; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; No. of Max Strands x Strand Size:19 x 0.019mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99F3008
Product Name Hook Up Wire; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6828A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details