The Alpha Wire Hook-Up Wire, part number 7035, features a 14 AWG tinned copper conductor with a nominal diameter of 0.071 inches. The insulation is made of irradiated PVC with a wall thickness of 0.016 inches, resulting in an overall diameter of approximately 0.103 inches. This wire is rated for a maximum temperature of 105°C and a voltage of 300 VRMS. It complies with UL AWM/Style 3317 and CSA REW-XLPVC standards, ensuring reliability in various applications. The wire is available in multiple colors, including white, black, red, green, yellow, blue, brown, orange, slate, violet, and yellow/green. It has a bend radius of 10 times the cable diameter and a maximum pull tension of 32 lbs. The product is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is packaged in continuous lengths of 1000 FT or 100 FT, with specific dimensions for each packaging option.
The broad range of hook-up wire from Alpha means you will find the product exactly suited to your application— whether it’s as straightforward as a control cabinet in a protected environment or as specialized as a machine tool on the factory floor, a high-temperature oven, or off-road construction equipment.
Our hook-up wire is available in a variety of insulations to meet your needs for temperature, ability to withstand wear and abrasion, electrical performance, or resistance to oil, solvents, and chemicals.
| Alpha Wire | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 7035 |
| Product Name | Hook-Up Wire, Premium |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark |
| Rated Voltage | 300 volts |
| Rated Temperature | -55 to 105 C (-67 to 221 F) |
| Wire Insulation | Polyvinyl Chloride |