Alpha Wire Hook Up Wire, 14Awg, White, 100Ft, 300V; Jacket Material Alpha Wire 7035 WH005

Description
HOOK UP WIRE, 14AWG, WHITE, 100FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 14AWG, WHITE, 100FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 14Awg, White, 100Ft, 300V; Jacket Material Alpha Wire - 92F9456 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 14Awg, White, 100Ft, 300V; Jacket Material Alpha Wire
92F9456
Hook Up Wire, 14Awg, White, 100Ft, 300V; Jacket Material Alpha Wire 92F9456
HOOK UP WIRE, 14AWG, WHITE, 100FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 14AWG, WHITE, 100FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9456
Product Name Hook Up Wire, 14Awg, White, 100Ft, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details