Alpha Wire Hook-up Wire 7035 VI005

Description
7035 VIOLET 100 FT
Request a Quote
Description
7035 VIOLET 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7035 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7035 VI005
Hook-up Wire 7035 VI005
7035 VIOLET 100 FT

7035 VIOLET 100 FT

Buy Now
7035 VI005 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 300V - Violet - 100ft - ALP7035-VI005 - Lapp Tannehill
Savage, MN, United States
7035 VI005 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 300V - Violet - 100ft
ALP7035-VI005
7035 VI005 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 300V - Violet - 100ft ALP7035-VI005
Alpha Wire's MIL-W-16878E Type C UL 3317 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 14 AWG, Stranded Conductor, Tinned Copper, 300V, Violet, 100ft, 7035 VI005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7035 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3317 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.103 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Alpha Wire's MIL-W-16878E Type C UL 3317 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 14 AWG, Stranded Conductor, Tinned Copper, 300V, Violet, 100ft, 7035 VI005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7035 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3317 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.103 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7035 VI005 ALP7035-VI005
Product Name Hook-up Wire 7035 VI005 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 300V - Violet - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA REW XLPVC CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.1030 inch (2.62 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 160225-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Lead Wire, MIL-W-16878/6  Type ET - 1705 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/6
Rated Voltage 250 volts
Nominal Diameter 0.0150 to 0.0500 inch (0.3810 to 1.27 mm)
View Details