Alpha Wire Hook Up Wire, 1000Ft 14Awg Copper Violet; Jacket Material Alpha Wire 7035 VI001

Description
HOOK UP WIRE, 1000FT 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 14Awg Copper Violet; Jacket Material Alpha Wire - 92F9455 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 14Awg Copper Violet; Jacket Material Alpha Wire
92F9455
Hook Up Wire, 1000Ft 14Awg Copper Violet; Jacket Material Alpha Wire 92F9455
HOOK UP WIRE, 1000FT 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9455
Product Name Hook Up Wire, 1000Ft 14Awg Copper Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details