Alpha Wire Hook-up Wire 7035 GR005

Description
100' GREEN HOOK-UP WIRE
Request a Quote
Description
100' GREEN HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7035 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7035 GR005
Hook-up Wire 7035 GR005
100' GREEN HOOK-UP WIRE

100' GREEN HOOK-UP WIRE

Buy Now
7035 GR005 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 300V - Green - 100ft - ALP7035-GR005 - Lapp Tannehill
Savage, MN, United States
7035 GR005 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 300V - Green - 100ft
ALP7035-GR005
7035 GR005 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 300V - Green - 100ft ALP7035-GR005
Alpha Wire's MIL-W-16878E Type C UL 3317 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 14 AWG, Stranded Conductor, Tinned Copper, 300V, Green, 100ft, 7035 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7035 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3317 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.103 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Alpha Wire's MIL-W-16878E Type C UL 3317 Hook-up / Lead Wire features a Cross Linked PVC (XL-PVC) insulation for improved abrasion and cut resistance over standard PVC as well as improved temperature and solder iron resistance. 14 AWG, Stranded Conductor, Tinned Copper, 300V, Green, 100ft, 7035 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7035 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3317 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.103 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA REW XLPVC CSA FT 1 MIL-SPEC : MIL-W-16878 Type C

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7035 GR005 ALP7035-GR005
Product Name Hook-up Wire 7035 GR005 - Alpha Wire MIL-W-16878E Type C/UL 3317 Cross Linked PVC (XLPVC) Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 300V - Green - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA REW XLPVC CSA FT 1
Rated Voltage 300 volts
Nominal Diameter 0.1030 inch (2.62 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 187379-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Ultra-Flexible PVC Lead Wire - NUF 30-2544 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details