Alpha Wire Hook Up Wire, 14Awg, Black, 1000Ft, 300V; Jacket Material Alpha Wire 7035 BK001

Description
HOOK UP WIRE, 14AWG, BLACK, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 14AWG, BLACK, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 14Awg, Black, 1000Ft, 300V; Jacket Material Alpha Wire - 92F9163 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 14Awg, Black, 1000Ft, 300V; Jacket Material Alpha Wire
92F9163
Hook Up Wire, 14Awg, Black, 1000Ft, 300V; Jacket Material Alpha Wire 92F9163
HOOK UP WIRE, 14AWG, BLACK, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 14AWG, BLACK, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:1.954mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9163
Product Name Hook Up Wire, 14Awg, Black, 1000Ft, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details