Alpha Wire Flat Cables 702R BK032

Description
702R BLACK EACH
Request a Quote Datasheet
Description
702R BLACK EACH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 702R BK032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
702R BK032
Flat Cables 702R BK032
702R BLACK EACH

702R BLACK EACH

Buy Now
Modular - Flat Cable - 702RBK032-ND - DigiKey
Thief River Falls, MN, United States
Modular - Flat Cable
702RBK032-ND
Modular - Flat Cable 702RBK032-ND
2 Conductor Modular Coil Cable Black 5' (1.52m)

2 Conductor Modular Coil Cable Black 5' (1.52m)

Buy Now Datasheet
Retractile Cord 2 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire - 28B8623 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 2 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire
28B8623
Retractile Cord 2 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire 28B8623
RETRACTILE CORD 2 CONDUCTOR 23AWG 0.3M 300V 1A; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):1ft; Reel Length (Metric):0.3m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 2 CONDUCTOR 23AWG 0.3M 300V 1A; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):1ft; Reel Length (Metric):0.3m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number 702R BK032 702RBK032-ND 28B8623
Product Name Flat Cables Modular - Flat Cable Retractile Cord 2 Conductor 23Awg 0.3M 300V 1A; Cable Shielding Alpha Wire
Product Category Cable
Cable Conductor Copper, Tinned
Rated Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6893A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DeviceNet Physical Media - 1485K-P2F5-Z5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers