Alpha Wire Hook-up Wire 7026 WH001

Description
7026 WHITE 1000 FT
Request a Quote
Description
7026 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7026 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7026 WH001
Hook-up Wire 7026 WH001
7026 WHITE 1000 FT

7026 WHITE 1000 FT

Buy Now
7026 WH001 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - White - 1000ft - ALP7026-WH001 - Lapp Tannehill
Savage, MN, United States
7026 WH001 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - White - 1000ft
ALP7026-WH001
7026 WH001 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - White - 1000ft ALP7026-WH001
Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 300V, White, 1000ft, 7026 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7026 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA CL1252 XLPE MIL-SPEC : MIL-W-16878 Type C

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 18 AWG, Stranded Conductor, Tinned Copper, 300V, White, 1000ft, 7026 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7026 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA CL1252 XLPE MIL-SPEC : MIL-W-16878 Type C

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7026 WH001 ALP7026-WH001
Product Name Hook-up Wire 7026 WH001 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - White - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA CL1252 XLPE
Rated Voltage 300 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - CW5052-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details