Alpha Wire Hook-up Wire 7024 BK005

Description
7024 BLACK 100 FT
Request a Quote
Description
7024 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7024 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7024 BK005
Hook-up Wire 7024 BK005
7024 BLACK 100 FT

7024 BLACK 100 FT

Buy Now
7024 BK005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Black - 100ft - ALP7024-BK005 - Lapp Tannehill
Savage, MN, United States
7024 BK005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Black - 100ft
ALP7024-BK005
7024 BK005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Black - 100ft ALP7024-BK005
Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 100ft, 7024 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7024 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA CL1252 XLPE MIL-SPEC : MIL-W-16878 Type C

Alpha Wire's MIL-W-16878E Type C UL 3266 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 22 AWG, Stranded Conductor, Tinned Copper, 300V, Black, 100ft, 7024 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7024 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3266 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.064 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 300V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA CL1252 XLPE MIL-SPEC : MIL-W-16878 Type C

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7024 BK005 ALP7024-BK005
Product Name Hook-up Wire 7024 BK005 - Alpha Wire MIL-W-16878E Type C/UL 3266 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 22 AWG - 19/30 Stranded Conductor - Tinned Copper - 300V - Black - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA CL1252 XLPE
Rated Voltage 300 volts
Nominal Diameter 0.0640 inch (1.63 mm)
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Miniature Electrode Wire - AS 770-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details
Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details