Alpha Wire Hook Up Wire, 1000Ft, 22Awg Copper Black; Jacket Material Alpha Wire 7024 BK001

Description
HOOK UP WIRE, 1000FT, 22AWG COPPER BLACK; Jacket Material:XLPE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG COPPER BLACK; Jacket Material:XLPE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg Copper Black; Jacket Material Alpha Wire - 92F9440 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg Copper Black; Jacket Material Alpha Wire
92F9440
Hook Up Wire, 1000Ft, 22Awg Copper Black; Jacket Material Alpha Wire 92F9440
HOOK UP WIRE, 1000FT, 22AWG COPPER BLACK; Jacket Material:XLPE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG COPPER BLACK; Jacket Material:XLPE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:0.385mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9440
Product Name Hook Up Wire, 1000Ft, 22Awg Copper Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details