Alpha Wire Modular - Flat Cable 702/2R BK032

Description
2 Conductor Modular Coil Cable Black 10' (3.05m)
Request a Quote Datasheet
Description
2 Conductor Modular Coil Cable Black 10' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular - Flat Cable - 702/2RBK032-ND - DigiKey
Thief River Falls, MN, United States
Modular - Flat Cable
702/2RBK032-ND
Modular - Flat Cable 702/2RBK032-ND
2 Conductor Modular Coil Cable Black 10' (3.05m)

2 Conductor Modular Coil Cable Black 10' (3.05m)

Buy Now Datasheet
Flat Cables - 702/2R BK032 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
702/2R BK032
Flat Cables 702/2R BK032
702/2R BLACK EACH

702/2R BLACK EACH

Buy Now
Retractile Cord 2 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire - 28B8622 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 2 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire
28B8622
Retractile Cord 2 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire 28B8622
RETRACTILE CORD 2 CONDUCTOR 23AWG 0.61M 300V 1A; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 2 CONDUCTOR 23AWG 0.61M 300V 1A; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):2ft; Reel Length (Metric):0.61m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number 702/2RBK032-ND 702/2R BK032 28B8622
Product Name Modular - Flat Cable Flat Cables Retractile Cord 2 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire
Product Category Cable
Cable Conductor Copper, Tinned
Rated Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1024-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details
Cable Assembly - 6011B20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,immersion proof boot,general purpose
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details