Alpha Wire Hook-up Wire 7013 WH001

Description
7013 WHITE 1000 FT
Request a Quote
Description
7013 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 7013 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
7013 WH001
Hook-up Wire 7013 WH001
7013 WHITE 1000 FT

7013 WHITE 1000 FT

Buy Now
7013 WH001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 150V - White - 1000ft - ALP7013-WH001 - Lapp Tannehill
Savage, MN, United States
7013 WH001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 150V - White - 1000ft
ALP7013-WH001
7013 WH001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 150V - White - 1000ft ALP7013-WH001
Alpha Wire's MIL-W-16878E Type B UL 3265 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 20 AWG, Stranded Conductor, Tinned Copper, 150V, White, 1000ft, 7013 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7013 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Alpha Wire's MIL-W-16878E Type B UL 3265 Hook-up / Lead Wire features a XLPE (Cross Linked Polyethylene) insulation that provides a higher temperature rating than PVC. 20 AWG, Stranded Conductor, Tinned Copper, 150V, White, 1000ft, 7013 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 7013 WH001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3265 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.011 TEMPERATURE : -67°F to +257°F -55°C to +125°C VOLTAGE : 150V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : CA Prop 65|UL AWM CSA TYPE : CSA AWM I A/B CSA FT 1 MIL-SPEC : MIL-W-16878E Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 7013 WH001 ALP7013-WH001
Product Name Hook-up Wire 7013 WH001 - Alpha Wire MIL-W-16878E Type B/UL 3265 Cross Linked Polyethylene (XLPE) Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 150V - White - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1
Rated Voltage 150 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1853947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1460 inch (1.9 to 3.71 mm)
View Details