Alpha Wire Modular - Flat Cable - 684/2 BK038 684/2 BK038

Description
Manufacturer: Alpha Wire Win Source Part Number: 1021835-684/2 BK038 Packaging: Bulk Wire Gauge: 23 AWG Cable Type: Coil Voltage: 300V Number of Conductors: 6 Current: 1A Conductor Strand: 21/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Neoprene Jacket Color: Black Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 60°C Length - Coil Retracted: 2.00' (0.61m) Length - Coil Extended: 10' (3.05m) Coil Diameter: 1.125" (28.58mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 1021835-684/2 BK038 Packaging: Bulk Wire Gauge: 23 AWG Cable Type: Coil Voltage: 300V Number of Conductors: 6 Current: 1A Conductor Strand: 21/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Neoprene Jacket Color: Black Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 60°C Length - Coil Retracted: 2.00' (0.61m) Length - Coil Extended: 10' (3.05m) Coil Diameter: 1.125" (28.58mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Modular - Flat Cable - 684/2 BK038
1021835-684/2 BK038
Modular - Flat Cable - 684/2 BK038 1021835-684/2 BK038
Manufacturer: Alpha Wire Win Source Part Number: 1021835-684/2 BK038 Packaging: Bulk Wire Gauge: 23 AWG Cable Type: Coil Voltage: 300V Number of Conductors: 6 Current: 1A Conductor Strand: 21/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Neoprene Jacket Color: Black Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 60°C Length - Coil Retracted: 2.00' (0.61m) Length - Coil Extended: 10' (3.05m) Coil Diameter: 1.125" (28.58mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Alpha Wire
Win Source Part Number: 1021835-684/2 BK038
Packaging: Bulk
Wire Gauge: 23 AWG
Cable Type: Coil
Voltage: 300V
Number of Conductors: 6
Current: 1A
Conductor Strand: 21/36
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Neoprene
Jacket Color: Black
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 60°C
Length - Coil Retracted: 2.00' (0.61m)
Length - Coil Extended: 10' (3.05m)
Coil Diameter: 1.125" (28.58mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flat Cables - 684/2 BK038 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
684/2 BK038
Flat Cables 684/2 BK038
684/2 BLACK PACKAGE

684/2 BLACK PACKAGE

Buy Now
Cord, Retractile; 6; 1-1/8 in.; 0.31 in.; 10 ft. (Extended), 2 ft. (Retracted) - 70125952 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Retractile; 6; 1-1/8 in.; 0.31 in.; 10 ft. (Extended), 2 ft. (Retracted)
70125952
Cord, Retractile; 6; 1-1/8 in.; 0.31 in.; 10 ft. (Extended), 2 ft. (Retracted) 70125952
23 AWG, 10 ft. (Extended), 2 ft. (Retracted), Retractile Cord Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded rubber. Cable Styles: UL AWM styles 4194, 4195, 4196, 4197. Operating Temperature Range: –30°C to 70°C. Rating: 120 volts, 1 amp. Jacket: Neoprene. Jacket Color: Black. Retractile Cord Applications Industrial Test Equipment Musical Instruments and Equipment Computer Keyboard Cable Mobile Communications Pick and Place Automation

23 AWG, 10 ft. (Extended), 2 ft. (Retracted), Retractile Cord
Conductor: Stranded tinned copper. AWG: 23. Strand: 21/36. Insulation: Color coded rubber. Cable Styles: UL AWM styles 4194, 4195, 4196, 4197. Operating Temperature Range: –30°C to 70°C. Rating: 120 volts, 1 amp. Jacket: Neoprene. Jacket Color: Black.
Retractile Cord Applications

  • Industrial Test Equipment
  • Musical Instruments and Equipment
  • Computer Keyboard Cable
  • Mobile Communications
  • Pick and Place Automation
Supplier's Site
Retractile Cord 6 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire - 28B8616 - Newark, An Avnet Company
Chicago, IL, United States
Retractile Cord 6 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire
28B8616
Retractile Cord 6 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire 28B8616
RETRACTILE CORD 6 CONDUCTOR 23AWG 0.61M 300V 1A; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):10ft; Reel Length (Metric):3m; Jacket Color:Black RoHS Compliant: Yes

RETRACTILE CORD 6 CONDUCTOR 23AWG 0.61M 300V 1A; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:23AWG; Conductor Area CSA:0.27mm²; Reel Length (Imperial):10ft; Reel Length (Metric):3m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1021835-684/2 BK038 684/2 BK038 70125952 28B8616
Product Name Modular - Flat Cable - 684/2 BK038 Flat Cables Cord, Retractile; 6; 1-1/8 in.; 0.31 in.; 10 ft. (Extended), 2 ft. (Retracted) Retractile Cord 6 Conductor 23Awg 0.61M 300V 1A; Cable Shielding Alpha Wire
Cable Type Flat Cable
Product Category Cable
Cable Jacket Neoprene
Cable Insulation Silicon Rubber
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NA480 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details