Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,cu,yel; Jacket Material Alpha Wire 6831 YL001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,10AWG,CU ,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,10AWG,CU ,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,cu,yel; Jacket Material Alpha Wire - 61T5268 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,cu,yel; Jacket Material Alpha Wire
61T5268
Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,cu,yel; Jacket Material Alpha Wire 61T5268
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,10AWG,CU ,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,10AWG,CU,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5268
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,cu,yel; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details