Ecogen Ecowire Plus Hook Up Wire is a 1000-foot, 10 AWG copper wire with a white jacket made from modified polyphenylene ether (MPPE). It has a voltage rating of 300 VRMS and is suitable for applications requiring a temperature range of -40 to 110°C. The wire features a nominal conductor resistance of 1.09 Ω per 1000 feet at 20°C and an inductance of 0.03 µH per foot. It is compliant with RoHS directives and does not contain hazardous substances as defined by the EU's REACH regulation. The wire is halogen-free and suitable for ISO 6722 standards. The minimum bend radius is 10 times the cable diameter, and the maximum pull tension is 76 lbs. This product is packaged in a continuous length of 1000 feet.
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,10AWG,CO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 61T5266 |
| Product Name | Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,copper,white; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |