Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,copper,orange; Jacket Material Alpha Wire 6831 OR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,10AWG,CO PPER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,10AWG,CO PPER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,copper,orange; Jacket Material Alpha Wire - 61T5262 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,copper,orange; Jacket Material Alpha Wire
61T5262
Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,copper,orange; Jacket Material Alpha Wire 61T5262
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,10AWG,CO PPER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,10AWG,COPPER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5262
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,copper,orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details