Alpha Wire Ecogen Ecowire Plus Hook Up Wire, 10Awg, Green, 100Ft, 300V; Jacket Material Alpha Wire 6831 GR005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 10AWG, GREEN, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 10AWG, GREEN, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire, 10Awg, Green, 100Ft, 300V; Jacket Material Alpha Wire - 61T5259 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire, 10Awg, Green, 100Ft, 300V; Jacket Material Alpha Wire
61T5259
Ecogen Ecowire Plus Hook Up Wire, 10Awg, Green, 100Ft, 300V; Jacket Material Alpha Wire 61T5259
ECOGEN ECOWIRE PLUS HOOK UP WIRE, 10AWG, GREEN, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE, 10AWG, GREEN, 100FT, 300V; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5259
Product Name Ecogen Ecowire Plus Hook Up Wire, 10Awg, Green, 100Ft, 300V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details