Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,cu,blu; Jacket Material Alpha Wire 6831 BL001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,10AWG,CU ,BLU; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,10AWG,CU ,BLU; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,cu,blu; Jacket Material Alpha Wire - 61T5254 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,cu,blu; Jacket Material Alpha Wire
61T5254
Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,cu,blu; Jacket Material Alpha Wire 61T5254
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,10AWG,CU ,BLU; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,10AWG,CU,BLU; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5254
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,10Awg,cu,blu; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details