Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,10Awg,copper,black; Jacket Material Alpha Wire 6831 BK005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,10AWG,COP PER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,10AWG,COP PER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,10Awg,copper,black; Jacket Material Alpha Wire - 61T5253 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,10Awg,copper,black; Jacket Material Alpha Wire
61T5253
Ecogen Ecowire Plus Hook Up Wire,100Ft,10Awg,copper,black; Jacket Material Alpha Wire 61T5253
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,10AWG,COP PER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,10AWG,COPPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:4.92mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5253
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,10Awg,copper,black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details