Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,copper,yellow; Jacket Material Alpha Wire 6830 YL001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,CO PPER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,CO PPER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,copper,yellow; Jacket Material Alpha Wire - 61T5250 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,copper,yellow; Jacket Material Alpha Wire
61T5250
Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,copper,yellow; Jacket Material Alpha Wire 61T5250
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,CO PPER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,COPPER,YELLOW; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5250
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,copper,yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6003A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details