Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,red; Jacket Material Alpha Wire 6830 RD005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,12AWG,COP PER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,12AWG,COP PER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,red; Jacket Material Alpha Wire - 61T5247 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,red; Jacket Material Alpha Wire
61T5247
Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,red; Jacket Material Alpha Wire 61T5247
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,12AWG,COP PER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,12AWG,COPPER,RED; Jacket Material:MPPE; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5247
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XH and XHL Macro-Hooks - 1010XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6784A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details