Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,orange; Jacket Material Alpha Wire 6830 OR005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,12AWG,COP PER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,12AWG,COP PER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,orange; Jacket Material Alpha Wire - 61T5245 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,orange; Jacket Material Alpha Wire
61T5245
Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,orange; Jacket Material Alpha Wire 61T5245
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,12AWG,COP PER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,12AWG,COPPER,ORANGE; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5245
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details