Alpha Wire Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,green/yellow; Jacket Material Alpha Wire 6830 GY005

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,12AWG,COP PER,GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,12AWG,COP PER,GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,green/yellow; Jacket Material Alpha Wire - 61T5243 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,green/yellow; Jacket Material Alpha Wire
61T5243
Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,green/yellow; Jacket Material Alpha Wire 61T5243
ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,12AWG,COP PER,GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,100FT,12AWG,COPPER,GREEN/YELLOW; Jacket Material:MPPE; Jacket Color:Green, Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5243
Product Name Ecogen Ecowire Plus Hook Up Wire,100Ft,12Awg,copper,green/yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details