Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,cu,grn; Jacket Material Alpha Wire 6830 GR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,CU ,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,CU ,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,cu,grn; Jacket Material Alpha Wire - 61T5240 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,cu,grn; Jacket Material Alpha Wire
61T5240
Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,cu,grn; Jacket Material Alpha Wire 61T5240
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,CU ,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,CU,GRN; Jacket Material:MPPE; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5240
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,cu,grn; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to X100W Mini-Hook and Alligator, Twisted Pair Test Cable - 3051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6812A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details