Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,copper,blue; Jacket Material Alpha Wire 6830 BL001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,CO PPER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,CO PPER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,copper,blue; Jacket Material Alpha Wire - 61T5236 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,copper,blue; Jacket Material Alpha Wire
61T5236
Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,copper,blue; Jacket Material Alpha Wire 61T5236
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,CO PPER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,COPPER,BLUE; Jacket Material:MPPE; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5236
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,copper,blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details