Alpha Wire Hook-up Wire 6830 BK005

Description
6830 BLACK 100 FT
Request a Quote
Description
6830 BLACK 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 6830 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
6830 BK005
Hook-up Wire 6830 BK005
6830 BLACK 100 FT

6830 BLACK 100 FT

Buy Now
Hook Up Wire - 7495581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7495581
Hook Up Wire 7495581
Alpha Wire 6830 BK005 Hook Up Wire

Alpha Wire 6830 BK005 Hook Up Wire

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd.
Product Category Hookup Wires Hookup Wires
Product Number 6830 BK005 7495581
Product Name Hook-up Wire Hook Up Wire
Nominal Diameter 0.1201 inch (3.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details
Stranded Hookup Wire - CW5052-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details