Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,copper,black; Jacket Material Alpha Wire 6830 BK001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,CO PPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,CO PPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,copper,black; Jacket Material Alpha Wire - 61T5234 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,copper,black; Jacket Material Alpha Wire
61T5234
Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,copper,black; Jacket Material Alpha Wire 61T5234
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,CO PPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,12AWG,COPPER,BLACK; Jacket Material:MPPE; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5234
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,12Awg,copper,black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details