Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,14Awg,cu,yel; Jacket Material Alpha Wire 6829 YL001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,14AWG,CU ,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,14AWG,CU ,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,14Awg,cu,yel; Jacket Material Alpha Wire - 61T5232 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,14Awg,cu,yel; Jacket Material Alpha Wire
61T5232
Ecogen Ecowire Plus Hook Up Wire,1000Ft,14Awg,cu,yel; Jacket Material Alpha Wire 61T5232
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,14AWG,CU ,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,14AWG,CU,YEL; Jacket Material:MPPE; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5232
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,14Awg,cu,yel; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details