Alpha Wire Ecogen Ecowire Plus Hook Up Wire,1000Ft,14Awg,cu,org; Jacket Material Alpha Wire 6829 OR001

Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,14AWG,CU ,ORG; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet
Description
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,14AWG,CU ,ORG; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecogen Ecowire Plus Hook Up Wire,1000Ft,14Awg,cu,org; Jacket Material Alpha Wire - 61T5226 - Newark, An Avnet Company
Chicago, IL, United States
Ecogen Ecowire Plus Hook Up Wire,1000Ft,14Awg,cu,org; Jacket Material Alpha Wire
61T5226
Ecogen Ecowire Plus Hook Up Wire,1000Ft,14Awg,cu,org; Jacket Material Alpha Wire 61T5226
ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,14AWG,CU ,ORG; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

ECOGEN ECOWIRE PLUS HOOK UP WIRE,1000FT,14AWG,CU,ORG; Jacket Material:MPPE; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:110°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T5226
Product Name Ecogen Ecowire Plus Hook Up Wire,1000Ft,14Awg,cu,org; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details